Panasonic Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD6191V

Description
RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4247
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4247
RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4246
Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4246
RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.125W, 0805/THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4247
Product Name Res, 6K19, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details