Panasonic Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD5902V

Description
RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4236
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4236
RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4237
Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4237
RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD5902V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD5902V
Chip Resistor - Surface Mount ERJ-U6RD5902V
RES 59K OHM 0.5% 1/8W 0805 SMD

RES 59K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4236 ERJ-U6RD5902V
Product Name Res, 59K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 59000 ohms 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details