Panasonic Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD5901V

Description
RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4235
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4235
RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4234
Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4234
RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD5901V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD5901V
Chip Resistor - Surface Mount ERJ-U6RD5901V
RES 5.9K OHM 0.5% 1/8W 0805 SMD

RES 5.9K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4235 ERJ-U6RD5901V
Product Name Res, 5K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5900 ohms 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details