Panasonic Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5762V

Description
RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4231
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4231
RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4230
Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4230
RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4231
Product Name Res, 57K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers