Panasonic Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5761V

Description
RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4229
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4229
RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4228
Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4228
RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.125W, 0805/THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4229
Product Name Res, 5K76, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers