Panasonic Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5492V

Description
RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4213
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4213
RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4212
Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4212
RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4213
Product Name Res, 54K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers