Panasonic Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5490V

Description
RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4209
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4209
RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4208
Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4208
RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4209
Product Name Res, 549R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details