Panasonic Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5230V

Description
RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4197
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4197
RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4196
Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4196
RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4197
Product Name Res, 523R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers