Panasonic Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD5112V

Description
RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4194
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4194
RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4195
Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4195
RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4194
Product Name Res, 51K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers