Panasonic Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4992V

Description
RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4182
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4182
RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4183
Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4183
RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4182
Product Name Res, 49K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details