Panasonic Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD4702V

Description
RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4164
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4164
RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4165
Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4165
RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD4702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD4702V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD4702V
RES 47K OHM 0.5% 1/8W 0805 SMD

RES 47K OHM 0.5% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH4164 ERJ-U6RD4702V
Product Name Res, 47K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details