Panasonic Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4641V

Description
RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4157
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4157
RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4156
Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4156
RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4157
Product Name Res, 4K64, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details