Panasonic Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4322V

Description
RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4141
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4141
RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4140
Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4140
RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4141
Product Name Res, 43K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details