Panasonic Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3922V

Description
RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4110
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4110
RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4111
Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4111
RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4110
Product Name Res, 39K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details