Panasonic Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3650V

Description
RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4082
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4082
RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4083
Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4083
RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4082
Product Name Res, 365R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details