Panasonic Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3401V

Description
RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4060
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4060
RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4061
Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4061
RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4060
Product Name Res, 3K4, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers