Panasonic Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3321V

Description
RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4055
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4055
RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4054
Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4054
RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4055
Product Name Res, 3K32, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details