Panasonic Chip Resistor - Surface Mount ERJ-U6RD3240V

Description
RES 324 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 324 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD3240V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3240V
Chip Resistor - Surface Mount ERJ-U6RD3240V
RES 324 OHM 0.5% 1/8W 0805 SMD

RES 324 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4040
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4040
RES, 324R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4041
Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4041
RES, 324R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD3240V 76AH4040
Product Name Chip Resistor - Surface Mount Res, 324R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details