Panasonic Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3161V

Description
RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4037
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4037
RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4036
Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4036
RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K16, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4037
Product Name Res, 3K16, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers