Panasonic Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3012V

Description
RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4027
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4027
RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4026
Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4026
RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4027
Product Name Res, 30K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details