Panasonic Chip Resistor - Surface Mount ERJ-U6RD3001V

Description
RES 3K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 3K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD3001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3001V
Chip Resistor - Surface Mount ERJ-U6RD3001V
RES 3K OHM 0.5% 1/8W 0805 SMD

RES 3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4018
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4018
RES, 3K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4019
Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4019
RES, 3K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD3001V 76AH4018
Product Name Chip Resistor - Surface Mount Res, 3K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details