Panasonic Chip Resistor - Surface Mount ERJ-U6RD2872V

Description
RES 28.7K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 28.7K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2872V
Chip Resistor - Surface Mount ERJ-U6RD2872V
RES 28.7K OHM 0.5% 1/8W 0805 SMD

RES 28.7K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4008
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4008
RES, 28K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4009
Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4009
RES, 28K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD2872V 76AH4008
Product Name Chip Resistor - Surface Mount Res, 28K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 28700 ohms 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details