Panasonic Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2870V

Description
RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4004
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4004
RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4005
Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4005
RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4004
Product Name Res, 287R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details