Panasonic Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD2801V

Description
RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4001
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4001
RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4000
Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4000
RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4001
Product Name Res, 2K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details