Panasonic Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2742V

Description
RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3997
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3997
RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3996
Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3996
RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3997
Product Name Res, 27K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers