Panasonic Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2741V

Description
RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3994
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3994
RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3995
Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3995
RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3994
Product Name Res, 2K74, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details