Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD2702V

Description
RES 27K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 27K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD2702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD2702V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD2702V
RES 27K OHM 0.5% 1/8W 0805 SMD

RES 27K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3990
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3990
RES, 27K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3991
Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3991
RES, 27K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD2702V 76AH3990
Product Name Resistors - Chip Resistor - Surface Mount Res, 27K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details