Panasonic Chip Resistor - Surface Mount ERJ-U6RD2672V

Description
RES 26.7K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 26.7K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD2672V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2672V
Chip Resistor - Surface Mount ERJ-U6RD2672V
RES 26.7K OHM 0.5% 1/8W 0805 SMD

RES 26.7K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3985
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3985
RES, 26K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3984
Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3984
RES, 26K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD2672V 76AH3985
Product Name Chip Resistor - Surface Mount Res, 26K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details