Panasonic Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2430V

Description
RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3956
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3956
RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3957
Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3957
RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3956
Product Name Res, 243R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details