Panasonic Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD2402V

Description
RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3955
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3955
RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3954
Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3954
RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3955
Product Name Res, 24K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details