Panasonic Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2400V

Description
RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3951
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3951
RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3950
Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3950
RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD2400V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2400V
Chip Resistor - Surface Mount ERJ-U6RD2400V
RES 240 OHM 0.5% 1/8W 0805 SMD

RES 240 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3951 ERJ-U6RD2400V
Product Name Res, 240R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers