Panasonic Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2322V

Description
RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3942
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3942
RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3943
Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3943
RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3942
Product Name Res, 23K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details