Panasonic Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2320V

Description
RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3938
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3938
RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3939
Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3939
RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3938
Product Name Res, 232R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details