Panasonic Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2262V

Description
RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3937
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3937
RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3936
Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3936
RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3937
Product Name Res, 22K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers