Panasonic Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2261V

Description
RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3934
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3934
RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3935
Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3935
RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3934
Product Name Res, 2K26, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers