Panasonic Chip Resistor - Surface Mount ERJ-U6RD1910V

Description
RES 191 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 191 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1910V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1910V
Chip Resistor - Surface Mount ERJ-U6RD1910V
RES 191 OHM 0.5% 1/8W 0805 SMD

RES 191 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3885
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3885
RES, 191R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3884
Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3884
RES, 191R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1910V 76AH3885
Product Name Chip Resistor - Surface Mount Res, 191R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 191 ohms 191 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details