Panasonic Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1821V

Description
RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3875
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3875
RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3874
Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3874
RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3875
Product Name Res, 1K82, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details