Panasonic Chip Resistor - Surface Mount ERJ-U6RD1690V

Description
RES 169 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 169 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1690V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1690V
Chip Resistor - Surface Mount ERJ-U6RD1690V
RES 169 OHM 0.5% 1/8W 0805 SMD

RES 169 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3848
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3848
RES, 169R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3849
Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3849
RES, 169R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1690V 76AH3848
Product Name Chip Resistor - Surface Mount Res, 169R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details