Panasonic Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1622V

Description
RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3841
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3841
RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3840
Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3840
RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3841
Product Name Res, 16K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details