Panasonic Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1432V

Description
RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3805
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3805
RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3804
Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3804
RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3805
Product Name Res, 14K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details