Panasonic Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1301V

Description
RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3779
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3779
RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3778
Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3778
RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3779
Product Name Res, 1K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details