Panasonic Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1300V

Description
RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3777
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3777
RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3776
Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3776
RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3777
Product Name Res, 130R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details