Panasonic Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1271V

Description
RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3773
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3773
RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3772
Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3772
RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3773
Product Name Res, 1K27, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers