Panasonic Chip Resistor - Surface Mount ERJ-U6RD1241V

Description
RES 1.24K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 1.24K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1241V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1241V
Chip Resistor - Surface Mount ERJ-U6RD1241V
RES 1.24K OHM 0.5% 1/8W 0805 SMD

RES 1.24K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3767
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3767
RES, 1K24, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3766
Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3766
RES, 1K24, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1241V 76AH3767
Product Name Chip Resistor - Surface Mount Res, 1K24, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers