Panasonic Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1211V

Description
RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3761
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3761
RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3760
Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3760
RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3761
Product Name Res, 1K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers