Panasonic Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1151V

Description
RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3742
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3742
RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3743
Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3743
RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3742
Product Name Res, 1K15, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers