Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1002V

Description
RES 10K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 10K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1002V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1002V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1002V
RES 10K OHM 0.5% 1/8W 0805 SMD

RES 10K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3707
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3707
RES, 10K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3706
Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3706
RES, 10K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD1002V 76AH3707
Product Name Resistors - Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details