Panasonic Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1001V

Description
RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3704
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3704
RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3705
Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3705
RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1001V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1001V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1001V
RES 1K OHM 0.5% 1/8W 0805 SMD

RES 1K OHM 0.5% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3704 ERJ-U6RD1001V
Product Name Res, 1K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details