Panasonic Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1000V

Description
RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3703
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3703
RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3702
Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3702
RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3703
Product Name Res, 100R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details