Panasonic Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR51V

Description
RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1697 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1697
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1697
RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1698
Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1698
RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R51, 1%, 0.25W, THICK FILM, 0805; Resistance:0.51ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1697
Product Name Res, R51, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details